LMC6772BIM/NOPB Part Information
Details for LMC6772BIM/NOPB by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Comparators
Part Downloads


Part Specifications
Comparator Type | Micropower |
No. of Comparators | 2 Comparators, 2 |
Response Time | 4µs |
Supply Voltage Range | 2.7V to 15V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Output Compatibility | CMOS |
Supply Current | 12µA |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, COMP DUAL MRPWR CMOS 8-SO; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:4µs; Supply Voltage Range:2.7V to 15V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, MOS, Open CollectorRoHS Compliant: Yes | Newark Electronics
- Comparator Dual R-R I/P ±7.5V/15V 8-Pin SOIC N Rail | Avnet America
- Dual low-power, 15V comparator with open-drain output | Texas Instruments
- Comparator [Texas Instruments] LMC6772BIM/NOPB Comparator | Distrelec
Viewing Distributors for LMC6772BIM/NOPB
Loading...
Loading Results for LMC6772BIM/NOPB