Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
365
in stock
|
Buy Now | |
Texas Instruments
from US$0.60
|
14,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
1,683
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
741
in stock
|
Buy Now | |
element14
from US$0.87
|
365
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
86
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 1.4MHz |
Slew Rate | 1.1V/µs |
Supply Voltage Range | 4.75V to 15.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual, 15.5-V, 1.4-MHz, low-offset-drift operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
OP-AMP, 1.4MHZ, 1.1V/US, SOIC-8 | element14 |
Op-Amp, 1.4Mhz, 1.1V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMC662CMX/NOPB?
Additional datasheets, footprints and schematics for LMC662CMX/NOPB are listed on our Part Details page. You can also find images and similar parts to LMC662CMX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC662CMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC662CMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC662CMX/NOPB fall under?
The LMC662CMX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMC662CMX/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC662CMX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMC662CMX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC662CMX/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for LMC662CMX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC662CMX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMC662CMX/NOPB?
You can fill out our help required form which you can use to request a quote for LMC662CMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.