Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1.4MHz |
Slew Rate | 1.1V/µs |
Supply Voltage Range | 4.75V to 15.5V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Dual GP RRO 15.5V PDIP8 | RS |
Op-Amp, Dual, 1.4Mhz, 1.1V/Us, Dip-8 | Newark Electronics |
Dual, 15.5-V, 1.4-MHz, low-offset-drift operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LMC662AIN/NOPB?
Additional datasheets, footprints and schematics for LMC662AIN/NOPB are listed on our Part Details page. You can also find images and similar parts to LMC662AIN/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC662AIN/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC662AIN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC662AIN/NOPB fall under?
The LMC662AIN/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMC662AIN/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC662AIN/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMC662AIN/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC662AIN/NOPB have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for LMC662AIN/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC662AIN/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMC662AIN/NOPB?
You can fill out our help required form which you can use to request a quote for LMC662AIN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.