Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1.5MHz |
Slew Rate | 1.3V/µs |
Supply Voltage Range | 2.5V to 15.5V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 15.5V |
Amplifier Type | CMOS |
Base Number | 6494 |
Gain Bandwidth | 1.5MHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 6494 |
Input Offset Voltage Max | 6mV |
Logic Function Number | 6494 |
Op Amp Type | Rail to Rail |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | CMOS |
Supply Current Max | 150fA |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 15.5V |
Supply Voltage Min | 2.5V |
OP AMP, QUAD CMOS RRI/O, SMD, 6494 | element14 |
Where can I find additional details, specifications and documents for a LMC6494BEM/NOPB?
Additional datasheets, footprints and schematics for LMC6494BEM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMC6494BEM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC6494BEM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC6494BEM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC6494BEM/NOPB fall under?
The LMC6494BEM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMC6494BEM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC6494BEM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMC6494BEM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC6494BEM/NOPB have stock available?
Authorised distributors including Rochester Electronics, element14 and Farnell have stock available or on a lead time for LMC6494BEM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC6494BEM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMC6494BEM/NOPB?
You can fill out our help required form which you can use to request a quote for LMC6494BEM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.