LMC6494AEM/NOPB Part Information
Details for LMC6494AEM/NOPB by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6.1900 |
10 | 5.0900 |
25 | 4.8500 |
50 | 4.5500 |
100 | 4.2500 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
Bandwidth | 15MHz |
Slew Rate | 1.3V/µs |
Supply Voltage Range | 5V to 15V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 5V to 15V |
Base Number | 6494 |
Gain Bandwidth | 1.5MHz |
Op Amp Type | CMOS |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 15.5V |
Supply Voltage Min | 2.5V |
Alternative Part Descriptions
- IC, OP AMP QUAD CMOS R-R 14-SO; No. of Amplifiers:4 Amplifier; Bandwidth:15MHz; Slew Rate:1.3V/µs; Supply Voltage Range:5V to 15V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LMC6494AEM/NOPB?
Additional datasheets, footprints and schematics for LMC6494AEM/NOPB are listed in our Part Details tab. You can also find the LMC6494AEM/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC6494AEM/NOPB in the Pricing & Inventory tab next to part details. You can view LMC6494AEM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC6494AEM/NOPB fall under?
The LMC6494AEM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMC6494AEM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC6494AEM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMC6494AEM/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LMC6494AEM/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LMC6494AEM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC6494AEM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMC6494AEM/NOPB?
You can fill out our help required form which you can use to request a quote for LMC6494AEM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.