Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1.5MHz |
Slew Rate | 1.3V/µs |
Supply Voltage Range | 5V to 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 5V to 15V |
Base Number | 6492 |
Gain Bandwidth | 1.5MHz |
Op Amp Type | CMOS |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 15.5V |
Supply Voltage Min | 2.5V |
Ic, Op Amp Dual Cmos R-R 8-So | Newark Electronics |
Where can I find additional details, specifications and documents for a LMC6492BEM/NOPB?
Additional datasheets, footprints and schematics for LMC6492BEM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMC6492BEM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC6492BEM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC6492BEM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC6492BEM/NOPB fall under?
The LMC6492BEM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMC6492BEM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC6492BEM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMC6492BEM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC6492BEM/NOPB have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for LMC6492BEM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC6492BEM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMC6492BEM/NOPB?
You can fill out our help required form which you can use to request a quote for LMC6492BEM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.