Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 15.5 |
---|---|
Output swing headroom (to negative supply)(Typ)(V) | 0.1 |
CMRR(Typ)(dB) | 82 |
CMRR(Min)(dB) | 65 |
Features | N/A |
Rating | Military |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 3 |
Iq per channel(Max)(mA) | 0.7 |
Package Group | CDIP|14,CFP|14 |
Slew Rate(Typ)(V/us) | 1.3 |
Output swing headroom (to positive supply)(Typ)(V) | -0.1 |
Rail-to-rail | In,Out |
Offset drift(Typ)(uV/C) | 1 |
Architecture | CMOS |
Number of channels(#) | 4 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP),See datasheet (CFP) |
Input common mode headroom (to negative supply)(Typ)(V) | -0.3 |
Iq per channel(Typ)(mA) | 0.5 |
Vos (offset voltage @ 25 C)(Max)(mV) | 0.75 |
Operating temperature range(C) | -55 to 125 |
Vn at 1 kHz(Typ)(nV/rtHz) | 37 |
Input bias current(Max)(pA) | 2 |
Output current(Typ)(mA) | 30 |
Input common mode headroom (to positive supply)(Typ)(V) | 0.3 |
GBW(Typ)(MHz) | 1.5 |
Where can I find additional details, specifications and documents for a LMC6484QML?
Additional datasheets, footprints and schematics for LMC6484QML are listed on our Part Details page. You can also find images and similar parts to LMC6484QML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC6484QML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC6484QML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC6484QML fall under?
The LMC6484QML is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > Precision op amps (Vos<1mV).
Can I view similar or alternative parts?
You can view similar parts to LMC6484QML when available in the Precision op amps (Vos<1mV) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC6484QML you can contact the distributor directly for product support, shipping queries etc.
Is the LMC6484QML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC6484QML have stock available?
There is no stock from authorised distributors for LMC6484QML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC6484QML often in real-time on the comparison pages.
What if I can't find stock of LMC6484QML?
You can fill out our help required form which you can use to request a quote for LMC6484QML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.