LMC6484IN/NOPB . Part Information
Details for LMC6484IN/NOPB . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps

Buy LMC6484IN/NOPB Directly from Texas Instruments (14692 in stock) at $1.0530
Part Downloads

Part Specifications
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
Bandwidth | 1.5MHz |
Slew Rate | 1.3V/µs |
Supply Voltage Range | 3V to 15.5V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- Quad op amp,LMC6484IN 1.5MHz DIP14 | RS Components
- OP-AMP, QUAD, 1.5MHZ, 1.3V/US, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.5MHz; Slew Rate:1.3V/µs; Supply Voltage Range:3V to 15.5V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
- Operational amplifier; 1.5MHz; 3÷15V; Channels: 4; DIP14 | Transfer Multisort Elektronik
- 4xOp-Amp CMOS M'power DIP14 | Schukat Electronic
- Ultra-low Bias Current, Precision CMOS Rail-to-Rail Input and Output Quad Operational Amplifier | Texas Instruments
- Operational Amplifier [Texas Instruments] LMC6484IN/NOPB Operational Amplifier | Distrelec
- Texas Instruments LMC6484IN/NOPB Op-Amp, Dörtlü, 1,5MHz, 5 → 15 V, 14-Pimli, MDIP | RS Components TR
- LMC6484IN/NOPB, Operational Amplifiers | RS Components IT
Viewing Distributors for LMC6484IN/NOPB .
Loading...
Loading Results for LMC6484IN/NOPB .