LMC6482IMX/NOPB . Amplifiers & Comparators by Texas Instruments

OP-AMP DUAL 1.5MHZ 1.3V/US SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Texas Instruments Texas Instruments
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Amplifiers 2 Amplifier
Bandwidth 1.5MHz
Slew Rate 1.3V/µs
Supply Voltage Range 3V to 15.5V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

OP-AMP, DUAL, 1.5MHZ, 1.3V/US, SOIC-8 | Farnell
Ultra-low Bias Current, Precision CMOS Rail-to-Rail Input and Output Dual Operational Amplifier | Texas Instruments
2xOp-Amp CMOS M'Power SO8 | Schukat Electronic

More Parts in Operational Amplifiers - Op Amps


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMC6482IMX/NOPB .?

Additional datasheets, footprints and schematics for LMC6482IMX/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMC6482IMX/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMC6482IMX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC6482IMX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMC6482IMX/NOPB . fall under?

The LMC6482IMX/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMC6482IMX/NOPB . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMC6482IMX/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LMC6482IMX/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMC6482IMX/NOPB . have stock available?

Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for LMC6482IMX/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMC6482IMX/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LMC6482IMX/NOPB .?

You can fill out our help required form which you can use to request a quote for LMC6482IMX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay