LMC6482IM/NOPB.. Part Information
Details for LMC6482IM/NOPB.. by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.6400 |
10 | 1.5100 |
50 | 1.3100 |
100 | 1.2300 |
250 | 1.1100 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 1.5MHz |
Slew Rate | 1.3V/µs |
Supply Voltage Range | 3V to 15.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 15.5V |
Amplifier Type | CMOS |
Base Number | 6482 |
Gain Bandwidth | 1.5MHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 6482 |
Input Offset Voltage Max | 3mV |
Logic Function Number | 6482 |
Op Amp Type | Low Voltage |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | CMOS |
Supply Current Max | 20fA |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 15.5V |
Supply Voltage Min | 3V |
Alternative Part Descriptions
- IC, OP AMP, DUAL, SMD; No. of Amplifiers:2 Amplifier; Bandwidth:1.5MHz; Slew Rate:1.3V/µs; Supply Voltage Range:3V to 15.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LMC6482IM/NOPB..?
Additional datasheets, footprints and schematics for LMC6482IM/NOPB.. are listed in our Part Details tab. You can also find the LMC6482IM/NOPB.. image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC6482IM/NOPB.. in the Pricing & Inventory tab next to part details. You can view LMC6482IM/NOPB.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC6482IM/NOPB.. fall under?
The LMC6482IM/NOPB.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMC6482IM/NOPB.. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC6482IM/NOPB.. you can contact the distributor directly for product support, shipping queries etc.
Is the LMC6482IM/NOPB.. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LMC6482IM/NOPB.. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LMC6482IM/NOPB...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC6482IM/NOPB.. often in real-time on the comparison pages.
What if I can't find stock of LMC6482IM/NOPB..?
You can fill out our help required form which you can use to request a quote for LMC6482IM/NOPB.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.