Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.04
|
46
in stock
|
Buy Now | |
Texas Instruments
from US$1.90
|
84,931
in stock
|
Buy Now | |
Newark Electronics
from US$5.71
|
555
in stock
|
Buy Now | |
element14
from US$4.45
|
555
in stock
|
Buy Now | |
Farnell
from US$4.76
|
555
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.34
|
253
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1.5MHz |
Slew Rate | 1.3V/µs |
Supply Voltage Range | 3V to 15.5V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 15.5V |
Base Number | 6482 |
Gain Bandwidth | 1.5MHz |
I/O Type | Rail-Rail I/O |
Input Offset Voltage Max | 0.75mV |
Op Amp Type | Low Voltage |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 1.4mA |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 15.5V |
Supply Voltage Min | 3V |
Ultra-low Bias Current, Precision CMOS Rail-to-Rail Input and Output Dual Operational Amplifier | Texas Instruments |
Op Amp, Dual, Cmos, 1.5Mhz, 30Ma | Newark Electronics |
OP AMP, DUAL, CMOS, 1.5MHZ, 30MA | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
LMC6482AIN/NOPB, Operational Amplifiers | RS |
Where can I find additional details, specifications and documents for a LMC6482AIN/NOPB?
Additional datasheets, footprints and schematics for LMC6482AIN/NOPB are listed on our Part Details page. You can also find images and similar parts to LMC6482AIN/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC6482AIN/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC6482AIN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC6482AIN/NOPB fall under?
The LMC6482AIN/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMC6482AIN/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC6482AIN/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMC6482AIN/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC6482AIN/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LMC6482AIN/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC6482AIN/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMC6482AIN/NOPB?
You can fill out our help required form which you can use to request a quote for LMC6482AIN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.