LMC6462AIM/NOPB . Part Information
Details for LMC6462AIM/NOPB . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Downloads


Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 50kHz |
Slew Rate | 0.015V/µs |
Supply Voltage Range | 3V to 15.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 15.5V |
Gain Bandwidth | 50kHz |
I/O Type | Rail-Rail I/O |
Input Offset Voltage Max | 1.2mV |
Op Amp Type | CMOS |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 16V |
Supply Voltage Min | 3V |
Alternative Part Descriptions
- Quad lowpower op amp,LMC6462AIM 0.05MHz | RS Components
- IC, OP AMP, DUAL, SMD; No. of Amplifiers:2 Amplifier; Bandwidth:50kHz; Slew Rate:0.015V/µs; Supply Voltage Range:3V to 15.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes | Newark Electronics
- Operational amplifier; 50kHz; 3÷15.5V; Channels: 2; SO8 | Transfer Multisort Elektronik
- Dual Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier | Texas Instruments
- Operational Amplifier [Texas Instruments] LMC6462AIM/NOPB Operational Amplifier | Distrelec
Viewing Distributors for LMC6462AIM/NOPB .
Loading...
Loading Results for LMC6462AIM/NOPB .