LMC6064IM/NOPB . Amplifiers & Comparators by Texas Instruments

IC OP AMP CMOS QUAD MRO 14SO

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.00

Distributor Stock
Logo for RS
RS
from US$5.10
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$4.00
49
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.77
-
Buy Now
Logo for element14
element14
from US$5.01
-
Buy Now
Logo for Farnell
Farnell
from US$4.96
-
Buy Now

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 100kHz
Slew Rate 0.035V/µs
Supply Voltage Range 4.5V to 15V
Amplifier Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 4.5V to 15V
Base Number 6064
Gain Bandwidth 100kHz
Op Amp Type Precision
Operating Temperature Range -40°C to +85°C
Supply Voltage Max 15.5V
Supply Voltage Min 4.5V

Alternative Descriptions

IC: operational amplifier | Transfer Multisort Elektronik
Quad low power op amp,LMC6064IM SO14 | RS
Ic, Op Amp Cmos Quad Mro 14So | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMC6064IM/NOPB .?

Additional datasheets, footprints and schematics for LMC6064IM/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMC6064IM/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMC6064IM/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC6064IM/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMC6064IM/NOPB . fall under?

The LMC6064IM/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMC6064IM/NOPB . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMC6064IM/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LMC6064IM/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMC6064IM/NOPB . have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMC6064IM/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMC6064IM/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LMC6064IM/NOPB .?

You can fill out our help required form which you can use to request a quote for LMC6064IM/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay