LMC6061AIM/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP 100KHZ 0.035V/uS SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Price Stock
Logo for Texas Instruments Texas Instruments US$1.55
13,138
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Amplifiers 1 Amplifier
Bandwidth 100kHz
Slew Rate 0.035V/µs
Supply Voltage Range 4.5V to 15.5V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C

Alternative Descriptions

Precision CMOS Single Micropower Operational Amplifier | Texas Instruments
Op Amp, 100Khz, 0.035V/Us, Soic-8 | Newark Electronics
OP Amp Single GP R-R O/P 15.5V 8-Pin SOIC N Rail | Avnet America

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMC6061AIM/NOPB?

Additional datasheets, footprints and schematics for LMC6061AIM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMC6061AIM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMC6061AIM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC6061AIM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMC6061AIM/NOPB fall under?

The LMC6061AIM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMC6061AIM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMC6061AIM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMC6061AIM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMC6061AIM/NOPB have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for LMC6061AIM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMC6061AIM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMC6061AIM/NOPB?

You can fill out our help required form which you can use to request a quote for LMC6061AIM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay