Op Amp Type | Low Power |
---|---|
No. of Amplifiers | 2 |
Slew Rate | 1.1V/µs |
Supply Voltage Range | 5V to 15V |
Amplifier Case Style | DIP |
No. of Pins | 8 |
Bandwidth | 1.4MHz |
Operating Temperature Min | -40°C |
Dual, 15.5-V, 1.4-MHz operational amplifier with operation down to 2V | Texas Instruments |
Op-Amp, 1.4Mhz, 1.1V/Us, Dip-8 | Newark Electronics |
OP Amp Dual GP ±7.75V/15.5V 8-Pin PDIP Rail | Avnet America |
Where can I find additional details, specifications and documents for a LMC6032IN/NOPB.?
Additional datasheets, footprints and schematics for LMC6032IN/NOPB. are listed on our Part Details page. You can also find images and similar parts to LMC6032IN/NOPB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC6032IN/NOPB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC6032IN/NOPB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC6032IN/NOPB. fall under?
The LMC6032IN/NOPB. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMC6032IN/NOPB. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC6032IN/NOPB. you can contact the distributor directly for product support, shipping queries etc.
Is the LMC6032IN/NOPB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC6032IN/NOPB. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMC6032IN/NOPB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC6032IN/NOPB. often in real-time on the comparison pages.
What if I can't find stock of LMC6032IN/NOPB.?
You can fill out our help required form which you can use to request a quote for LMC6032IN/NOPB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.