Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Frequency | 3MHz |
---|---|
Supply Voltage Min | 1.5V |
Supply Voltage Max | 15V |
Digital IC Case | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
World’s smallest 555 timer with low power, high accuracy and a Fmax of 3MHz | Texas Instruments |
IC: peripheral circuit | Transfer Multisort Elektronik |
Cmos Timer, 3Mhz, Vssop-8 | Newark Electronics |
CMOS TIMER, 3MHZ, VSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a LMC555CMMX/NOPB .?
Additional datasheets, footprints and schematics for LMC555CMMX/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMC555CMMX/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC555CMMX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC555CMMX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC555CMMX/NOPB . fall under?
The LMC555CMMX/NOPB . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to LMC555CMMX/NOPB . when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC555CMMX/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMC555CMMX/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC555CMMX/NOPB . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMC555CMMX/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC555CMMX/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMC555CMMX/NOPB .?
You can fill out our help required form which you can use to request a quote for LMC555CMMX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.