LMC555CMM/NOPB Clock Timing & Frequency Management by Texas Instruments

IC CMOS TIMER SMD MSOP8 555 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for RS
RS
from US$1.05
1,110
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.50
204,142
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.51
535
in stock
Buy Now
Logo for element14
element14
from US$0.68
535
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.66
535
in stock
Buy Now

Specifications

Frequency 3MHz
Supply Voltage Min 1.5V
Supply Voltage Max 12V
Digital IC Case MSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 555
Clock External Input No
Logic Function Number 555
No. of Timers 1
Operating Mode Astable Monostable
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.5V to 12V

Alternative Descriptions

World’s smallest 555 timer with low power, high accuracy and a Fmax of 3MHz | Texas Instruments
Standard Timer Single MSOP8 | RS
Ic, Cmos Timer, Smd, Msop8, 555, Reel | Newark Electronics
IC, CMOS TIMER, SMD, MSOP8, 555, REEL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMC555CMM/NOPB?

Additional datasheets, footprints and schematics for LMC555CMM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMC555CMM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMC555CMM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC555CMM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMC555CMM/NOPB fall under?

The LMC555CMM/NOPB is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.

Can I view similar or alternative parts?

You can view similar parts to LMC555CMM/NOPB when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMC555CMM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMC555CMM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMC555CMM/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMC555CMM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMC555CMM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMC555CMM/NOPB?

You can fill out our help required form which you can use to request a quote for LMC555CMM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay