No distributors results available
View Full Pricing & Stock ComparisonGain(Max)(dB) | 18.4 |
---|---|
Resolution(Bits) | 14 |
Rating | Space |
Gain(Min)(dB) | -3.8 |
Supply Voltage(s)(V) | 3.3 |
Pd(Typ)(mW) | 356 |
Operating temperature range(C) | -55 to 125,25 |
Package size | mm2:W x L (PKG) : See datasheet (CFP) |
Package Group | CFP|68 |
Samples/Sec(MSPS) | 40 |
Output data format | LVDS |
Number of channels(#) | 2 |
Where can I find additional details, specifications and documents for a LM98640QML-SP?
Additional datasheets, footprints and schematics for LM98640QML-SP are listed on our Part Details page. You can also find images and similar parts to LM98640QML-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM98640QML-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM98640QML-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM98640QML-SP fall under?
The LM98640QML-SP is listed under Semiconductors > Analog and Mixed-Signal > Data converters > Integrated/special function data converters > CCD/CIS imaging AFEs.
Can I view similar or alternative parts?
You can view similar parts to LM98640QML-SP when available in the CCD/CIS imaging AFEs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM98640QML-SP you can contact the distributor directly for product support, shipping queries etc.
Is the LM98640QML-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM98640QML-SP have stock available?
There is no stock from authorised distributors for LM98640QML-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM98640QML-SP often in real-time on the comparison pages.
What if I can't find stock of LM98640QML-SP?
You can fill out our help required form which you can use to request a quote for LM98640QML-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.