LM95245CIMM/NOPB Part Information
Details for LM95245CIMM/NOPB by Texas Instruments
Electronic & Electrical Components>Sensors & Transducers>Sensors
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 1.5400 |
50 | 1.3500 |
100 | 1.2900 |
250 | 1.2600 |
Stock Information
Details
Part Specifications
Sensor Case Style | MSOP |
No. of Pins | 8 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Packaging | Cut Tape |
MSL | MSL 1 - Unlimited |
Accuracy % | 0.75 C |
Filter Terminals | SMD |
IC Output Type | Digital |
Alternative Part Descriptions
- TEMPERATURE SENSOR, 13BIT, 1C, MSOP-8; S; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM95245CIMM/NOPB?
Additional datasheets, footprints and schematics for LM95245CIMM/NOPB are listed in our Part Details tab. You can also find the LM95245CIMM/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM95245CIMM/NOPB in the Pricing & Inventory tab next to part details. You can view LM95245CIMM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM95245CIMM/NOPB fall under?
The LM95245CIMM/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM95245CIMM/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM95245CIMM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM95245CIMM/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM95245CIMM/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM95245CIMM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM95245CIMM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM95245CIMM/NOPB?
You can fill out our help required form which you can use to request a quote for LM95245CIMM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.