Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | 25°C |
Sensing Temperature Max | 100°C |
Sensor Case Style | VSSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Resolution (Bits) | 13bit |
Supply Current | 350µA |
Where can I find additional details, specifications and documents for a LM95235CIMM/NOPB?
Additional datasheets, footprints and schematics for LM95235CIMM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM95235CIMM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM95235CIMM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM95235CIMM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM95235CIMM/NOPB fall under?
The LM95235CIMM/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM95235CIMM/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM95235CIMM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM95235CIMM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM95235CIMM/NOPB have stock available?
Authorised distributors including Rochester Electronics and RS Americas have stock available or on a lead time for LM95235CIMM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM95235CIMM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM95235CIMM/NOPB?
You can fill out our help required form which you can use to request a quote for LM95235CIMM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.