IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +200°C |
Sensor Case Style | SOIC |
No. of Pins | 10Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 95172 |
Resolution (Bits) | 16bit |
Supply Current | 400µA |
Supply Voltage Range | 3V to 5.5V |
Temperature Sensing Range | -40°C to +200°C |
Automotive Grade, +/ -1 C Temperature Sen | Mouser Electronics |
Temp Sensor, Digital, 10Cerpack | Newark Electronics |
Automotive Grade, ±1°C Temperature Sensor with 200°C Capability and SPI Interface | Texas Instruments |
Where can I find additional details, specifications and documents for a LM95172EWG/NOPB?
Additional datasheets, footprints and schematics for LM95172EWG/NOPB are listed on our Part Details page. You can also find images and similar parts to LM95172EWG/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM95172EWG/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM95172EWG/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM95172EWG/NOPB fall under?
The LM95172EWG/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM95172EWG/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM95172EWG/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM95172EWG/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM95172EWG/NOPB have stock available?
Authorised distributors including Mouser Electronics, Texas Instruments and Arrow Electronics have stock available or on a lead time for LM95172EWG/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM95172EWG/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM95172EWG/NOPB?
You can fill out our help required form which you can use to request a quote for LM95172EWG/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.