LM94023BITME/NOPB . Part Information
Details for LM94023BITME/NOPB . by Texas Instruments
Electronic & Electrical Components > Sensors & Transducers > Sensors
Part Downloads


Part Specifications
IC Output Type | Voltage |
Sensing Accuracy Range | ± 1.5°C to ± 2.7°C |
Sensing Temperature Min | -50°C |
Sensing Temperature Max | +150°C |
Sensor Case Style | BGA |
No. of Pins | 4Pins |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 94023 |
Operating Temperature Max | 150°C |
Operating Temperature Range | -50°C to +150°C |
Output Current | 7mA |
Output Voltage per °C | -8.2mV/°C |
Sensor / Transducer Type | Temperature |
Supply Current | 5.4µA |
Supply Voltage Range | 1.5V to 5.5V |
Temperature Sensing Range | -50°C to +150°C |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, TEMP SENSOR; IC Output Type:Voltage; Sensing Accuracy Range:± 1.5°C to ± 2.7°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:+150°C; Sensor Case Style:BGA; No. of Pins:4Pins; Supply Voltage Min:1.5V; Supply Voltage RoHS Compliant: Yes | Newark Electronics
- ±1.5°C Temperature Sensor with Multiple Gain, Class-AB Analog Output and WCSP | Texas Instruments
Viewing Distributors for LM94023BITME/NOPB .
Loading...
Loading Results for LM94023BITME/NOPB .