IC Output Type | CMOS |
---|---|
Sensing Accuracy Range | ± 2.7°C |
Sensing Temperature Min | -50°C |
Sensing Temperature Max | 150°C |
Sensor Case Style | SC-70 |
No. of Pins | 5Pins |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 5.4µA |
Automotive Grade, ±1.5°C Temperature Sensor with Multiple Gain and Class-AB Analog Output | Texas Instruments |
1.5V SC70 Multi-Gain Analog Temp Sensor | Mouser Electronics |
Temp Sensor, +/-2.7 Deg C, Sc-70-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM94022QBIMG/NOPB .?
Additional datasheets, footprints and schematics for LM94022QBIMG/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM94022QBIMG/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM94022QBIMG/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM94022QBIMG/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM94022QBIMG/NOPB . fall under?
The LM94022QBIMG/NOPB . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM94022QBIMG/NOPB . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM94022QBIMG/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM94022QBIMG/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM94022QBIMG/NOPB . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for LM94022QBIMG/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM94022QBIMG/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM94022QBIMG/NOPB .?
You can fill out our help required form which you can use to request a quote for LM94022QBIMG/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.