LM94021BIMG Part Information
Details for LM94021BIMG by Texas Instruments
Electronic & Electrical Components>Sensors & Transducers>Sensors
Part Specifications
IC Output Type | Voltage |
Sensing Accuracy Range | ± 2.7°C |
Sensing Temperature Min | -50°C |
Sensing Temperature Max | +150°C |
Sensor Case Style | SC-70 |
No. of Pins | 5Pins |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 94021 |
IC Generic Number | 94021 |
Logic Function Number | 94021 |
No. of Channels | 1Channels |
Operating Temperature Max | 150°C |
Operating Temperature Range | -50°C to +150°C |
Output Current | 7mA |
Output Voltage | 6.5V |
Output Voltage per °C | -13.6mV/°C |
Sensor / Transducer Type | Temperature |
Supply Current | 9µA |
Supply Voltage Range | 1.5V to 5.5V |
Temperature Max | 150°C |
Temperature Sensing Range | -50°C to +150°C |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM94021BIMG?
Additional datasheets, footprints and schematics for LM94021BIMG are listed in our Part Details tab. You can also find the LM94021BIMG image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM94021BIMG in the Pricing & Inventory tab next to part details. You can view LM94021BIMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM94021BIMG fall under?
The LM94021BIMG is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM94021BIMG when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM94021BIMG you can contact the distributor directly for product support, shipping queries etc.
Is the LM94021BIMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM94021BIMG have stock available?
There is no stock from authorised distributors for LM94021BIMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM94021BIMG often in real-time on the comparison pages.
What if I can't find stock of LM94021BIMG?
You can fill out our help required form which you can use to request a quote for LM94021BIMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.