LM90CIMM/NOPB Sensors & Transducers by Texas Instruments

IC TEMP SENSOR 11BIT 1.5°C MSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

IC Output Type Digital
Sensing Accuracy Range ± 1.5°C
Supply Current 800µA
Supply Voltage Range 3V to 3.6V
Resolution (Bits) 11bit
Sensor Case Style MSOP
No. of Pins 8


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM90CIMM/NOPB?

Additional datasheets, footprints and schematics for LM90CIMM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM90CIMM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM90CIMM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM90CIMM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM90CIMM/NOPB fall under?

The LM90CIMM/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LM90CIMM/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM90CIMM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM90CIMM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM90CIMM/NOPB have stock available?

There is no stock from authorised distributors for LM90CIMM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM90CIMM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM90CIMM/NOPB?

You can fill out our help required form which you can use to request a quote for LM90CIMM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay