Output Type | Fixed |
---|---|
Input Voltage Min | 5.35V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
150-mA, 40-V, low-dropout voltage regulator | Texas Instruments |
LDO Regulator, LM9076S-5.0/NOPB | RS |
LDO VOLTAGE REGULATOR, 5V, 150MA, TO-263 | element14 |
Ldo Voltage Regulator, 5V, 150Ma, To-263 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM9076S-5.0/NOPB?
Additional datasheets, footprints and schematics for LM9076S-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM9076S-5.0/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM9076S-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM9076S-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM9076S-5.0/NOPB fall under?
The LM9076S-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM9076S-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM9076S-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM9076S-5.0/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM9076S-5.0/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM9076S-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM9076S-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM9076S-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM9076S-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.