Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side |
---|---|
Peak Output Current | 145µA |
Supply Voltage Min | 7V |
Supply Voltage Max | 26V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 1.5ms |
Output Delay | 10ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Device Type | MOSFET Driver |
Module Configuration | High Side |
Where can I find additional details, specifications and documents for a LM9061M/NOPB?
Additional datasheets, footprints and schematics for LM9061M/NOPB are listed on our Part Details page. You can also find images and similar parts to LM9061M/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM9061M/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM9061M/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM9061M/NOPB fall under?
The LM9061M/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM9061M/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM9061M/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM9061M/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM9061M/NOPB have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for LM9061M/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM9061M/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM9061M/NOPB?
You can fill out our help required form which you can use to request a quote for LM9061M/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.