IC Output Type | Open Drain |
---|---|
Sensing Accuracy Range | ± 4°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | QSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Triple Remote and Local Temperature Sensor with SMBus, I2C Interface and ACPI Compatible | Texas Instruments |
Digital Temp Sensor, +/-3Degc, Qsop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM83CIMQAX/NOPB .?
Additional datasheets, footprints and schematics for LM83CIMQAX/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM83CIMQAX/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM83CIMQAX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM83CIMQAX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM83CIMQAX/NOPB . fall under?
The LM83CIMQAX/NOPB . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM83CIMQAX/NOPB . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM83CIMQAX/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM83CIMQAX/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM83CIMQAX/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM83CIMQAX/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM83CIMQAX/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM83CIMQAX/NOPB .?
You can fill out our help required form which you can use to request a quote for LM83CIMQAX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.