LM837M/NOPB Part Information
Details for LM837M/NOPB by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Downloads


Part Specifications
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
Bandwidth | 25MHz |
Slew Rate | 10V/µs |
Supply Voltage Range | 10V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 36V |
Gain Bandwidth | 25MHz |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 36V |
Supply Voltage Min | 10V |
Alternative Part Descriptions
- Operational Amplifier [Texas Instruments] LM837M/NOPB Operational Amplifier | Distrelec
Viewing Distributors for LM837M/NOPB
Loading...
Loading Results for LM837M/NOPB