Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Threshold Voltage | 2V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 6V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 60µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8364 |
IC Generic Number | 8364 |
Input Voltage Max | 1V |
Input Voltage Min | 6V |
Logic Function Number | 8364 |
Operating Temperature Range | -40°C to +85°C |
Output Current | 1mA |
Output Current Max | 70mA |
Supply Current | 700nA |
Supply Voltage Range | 1V to 6V |
Turn On Threshold Voltage | 2V |
Where can I find additional details, specifications and documents for a LM8364BALMF20?
Additional datasheets, footprints and schematics for LM8364BALMF20 are listed on our Part Details page. You can also find images and similar parts to LM8364BALMF20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM8364BALMF20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM8364BALMF20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM8364BALMF20 fall under?
The LM8364BALMF20 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to LM8364BALMF20 when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM8364BALMF20 you can contact the distributor directly for product support, shipping queries etc.
Is the LM8364BALMF20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM8364BALMF20 have stock available?
There is no stock from authorised distributors for LM8364BALMF20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM8364BALMF20 often in real-time on the comparison pages.
What if I can't find stock of LM8364BALMF20?
You can fill out our help required form which you can use to request a quote for LM8364BALMF20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.