Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 16MHz |
Slew Rate | 7V/µs |
Supply Voltage Range | ± 5V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 18V |
Base Number | 833 |
Op Amp Type | High Speed |
Operating Temperature Range | -40°C to +85°C |
OP AMP, AUDIO, 16MHZ, DUAL, 8PDIP | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Op Amp, Audio, 16Mhz, Dual, 8Pdip | Newark Electronics |
Dual bipolar low noise (4.5 nV/rtHz), wide bandwidth (16 MHz) audio operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LM833P?
Additional datasheets, footprints and schematics for LM833P are listed on our Part Details page. You can also find images and similar parts to LM833P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM833P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM833P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM833P fall under?
The LM833P is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM833P when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM833P you can contact the distributor directly for product support, shipping queries etc.
Is the LM833P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM833P have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Texas Instruments have stock available or on a lead time for LM833P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM833P often in real-time on the comparison pages.
What if I can't find stock of LM833P?
You can fill out our help required form which you can use to request a quote for LM833P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.