| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Amplifier Class | - |
|---|---|
| No. of Channels | 2 Channel |
| Output Power | - |
| Supply Voltage Range | 10V to 36V |
| Amplifier Case Style | DIP |
| No. of Pins | 8Pins |
| Load Impedance | 2kohm |
| Packaging | Each |
| IC: operational amplifier | TME |
| Audio op amp,LM833N 15MHz DIP8 | RS |
Where can I find additional details, specifications and documents for a LM833N/NOPB?
Additional datasheets, footprints and schematics for LM833N/NOPB are listed on our Part Details page. You can also find images and similar parts to LM833N/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM833N/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM833N/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM833N/NOPB fall under?
The LM833N/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM833N/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM833N/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM833N/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM833N/NOPB have stock available?
Authorised distributors including Ozdisan, TME and RS have stock available or on a lead time for LM833N/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM833N/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM833N/NOPB?
You can fill out our help required form which you can use to request a quote for LM833N/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.