Status: | Unknown |
---|---|
Series: | LM833 |
RoHS: | Compliant |
Low Voltage Noise: 4.5 nV/ √ Hz |
High Gain Bandwidth Product: 15 MHz |
High Slew Rate: 7.0 V/µs |
Low Input Offset Voltage: 0.3 mV |
Low T.C. of Input Offset Voltage: 2.0 µV/°C |
Low Distortion: 0.002% |
Excellent Frequency Stability |
Dual Supply Operation |
Pb-Free Packages are Available |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | - |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | - |
Supply Voltage Range | 10V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Load Impedance | 2kohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 36V |
Amplifier Type | Audio |
Bandwidth | 15MHz |
Base Number | 833 |
Device Marking | LM833N |
Gain Bandwidth | 15MHz |
IC Generic Number | 833 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 5mV |
Load Impedance Min | 2000ohm |
Logic Function Number | 833 |
Operating Temperature Range | 0°C to +70°C |
Slew Rate | 7V/µs |
Supply Voltage + Nom | 36V |
Supply Voltage Max | 36V |
Supply Voltage Min | 10V |
THD + N | 0.002% @ 2kohm VS=± 15V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 15MHz |
Slew Rate | 7V/µs |
Supply Voltage Range | ± 2.5V to ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | ± 2.5V to ± 15V |
Amplifier Type | Audio |
Base Number | 833 |
Device Marking | LM833N |
Gain Bandwidth | 9MHz |
IC Generic Number | 833 |
Input Offset Voltage Max | 5mV |
Logic Function Number | 833 |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 15V |
Supply Voltage Min | 2.5V |
OP AMP, DUAL, 15MHZ, L NOISE, 8DIP | element14 |
IC, OP AMP, DUAL AUDIO, DIP8, 833 | Farnell |
Op Amp, 15Mhz, 7V/Us, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM833N?
Additional datasheets, footprints and schematics for LM833N are listed on our Part Details page. You can also find images and similar parts to LM833N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM833N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM833N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM833N fall under?
The LM833N is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to LM833N when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM833N you can contact the distributor directly for product support, shipping queries etc.
Is the LM833N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM833N have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LM833N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM833N often in real-time on the comparison pages.
What if I can't find stock of LM833N?
You can fill out our help required form which you can use to request a quote for LM833N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.