LM833MX/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP 15MHZ 7V/US SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Farnell
Farnell
from US$0.39
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.26
3,458
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.67
-
Buy Now
Logo for element14
element14
from US$0.70
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.19
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 15MHz
Slew Rate 7V/µs
Supply Voltage Range ± 15V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Op Amp Type General Purpose

Alternative Descriptions

Opamp, 15Mhz, -40 To 85Deg C Rohs Compliant: Yes |TEXAS INSTRUMENTS LM833MX/NOPB | Newark Electronics
2-channel, 15-MHz, low distortion audio op amp | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM833MX/NOPB?

Additional datasheets, footprints and schematics for LM833MX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM833MX/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM833MX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM833MX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM833MX/NOPB fall under?

The LM833MX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM833MX/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM833MX/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM833MX/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM833MX/NOPB have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LM833MX/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM833MX/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM833MX/NOPB?

You can fill out our help required form which you can use to request a quote for LM833MX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay