Amplifier Class | - |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | - |
Supply Voltage Range | 10V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 2kohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 36V |
Base Number | 833 |
Input Offset Voltage Max | 5mV |
Load Impedance Min | 2000ohm |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | -000mW |
Slew Rate | 7V/µs |
Supply Current | 5mA |
Supply Current Max | 8mA |
Supply Voltage + Nom | 36V |
Supply Voltage Max | 36V |
Supply Voltage Min | 10V |
THD + N | 0.002% @ 2kohm VS=± 15V |
Termination Type | Surface Mount Device |
2-channel, 15-MHz, low distortion audio op amp | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
IC, OP AMP, DUAL, 15MHZ, 8SOIC | Farnell |
Ic, Op Amp, Dual, 15Mhz, 8Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a LM833M/NOPB .?
Additional datasheets, footprints and schematics for LM833M/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM833M/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM833M/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM833M/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM833M/NOPB . fall under?
The LM833M/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM833M/NOPB . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM833M/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM833M/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM833M/NOPB . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM833M/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM833M/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM833M/NOPB .?
You can fill out our help required form which you can use to request a quote for LM833M/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.