Status: | Active |
---|---|
Series: | LM833 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.11
|
No stock
|
Buy Now | |
Avnet America
from US$0.09
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
117
in stock
|
Buy Now | |
Farnell
from US$0.17
|
97
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
RS
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Voltage Noise: 4.5 nV/ √ Hz |
High Gain Bandwidth Product: 15 MHz |
High Slew Rate: 7.0 V/µs |
Low Input Offset Voltage: 0.3 mV |
Low T.C. of Input Offset Voltage: 2.0 µV/°C |
Low Distortion: 0.002% |
Excellent Frequency Stability |
Dual Supply Operation |
Pb-Free Packages are Available |
Description | LM833 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | No |
Channels | 2 |
VS Min (V) | 10 |
VS Max (V) | 36 |
Iq Typ (mA) | 2 |
VOS Max (mV) | 5 |
GBW Typ (MHz) | 15 |
SR Typ (V/µs) | 7 |
IO Typ (mA) | 29 |
ΔVOS/ΔT (μV/C) | 2 |
eN (nV/√Hz) | 4.5 |
Ibias Typ (pA) | 300000 |
CMRR Typ (dB) | 100 |
Architecture | Bipolar |
Temperature Range (°C) | -40 to 85 |
Package Type | SOIC-8 |
OP Amp Dual GP ±18V 8-Pin SOIC N T/R | Avnet America |
Ic, Audio-Amp Dual Low Noise, Soic8 | Newark Electronics |
IC, AUDIO-AMP DUAL LOW NOISE, SOIC8 | Farnell |
OP Amp Dual GP �18V 8-Pin SOIC N T/R | EBV Elektronik |
Audio Dual Op Amplifier Low Noise SOIC8 | RS |
LM Series 7 V/us 18 V SMT Low Noise Audio Dual Operational Amplifier - SOIC-8 | Future Electronics |
LM833DR2G, Dual Op Amp, 15MHz, 10 - 36 V, 8-Pin SOIC | ON Semiconductor LM833DR2G | RS Americas |
Where can I find additional details, specifications and documents for a LM833DR2G?
Additional datasheets, footprints and schematics for LM833DR2G are listed on our Part Details page. You can also find images and similar parts to LM833DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM833DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM833DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM833DR2G fall under?
The LM833DR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to LM833DR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM833DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the LM833DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM833DR2G have stock available?
Authorised distributors including Avnet America, Chip One Stop, Newark Electronics, Farnell and EBV Elektronik have stock available or on a lead time for LM833DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM833DR2G often in real-time on the comparison pages.
What if I can't find stock of LM833DR2G?
You can fill out our help required form which you can use to request a quote for LM833DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.