Kit Application Type | Interface |
---|---|
Application Sub Type | I2C IO Expanders |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | LM8335 MSP430F5510 |
Product Range | - |
Kit Contents | Eval Board LM8335 |
SVHC | No SVHC (27-Jun-2018) |
Features | MIPI RFFE Interface 1.10 Compliant VIO Pin/POR/Software-commanded Reset Options |
LM8335 General-Purpose Output Expander with MIPI RFFE Host Interface Evaluation Module Board | Texas Instruments |
Where can I find additional details, specifications and documents for a LM8335EVM?
Additional datasheets, footprints and schematics for LM8335EVM are listed on our Part Details page. You can also find images and similar parts to LM8335EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM8335EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM8335EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM8335EVM fall under?
The LM8335EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM8335EVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM8335EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LM8335EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM8335EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM8335EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM8335EVM often in real-time on the comparison pages.
What if I can't find stock of LM8335EVM?
You can fill out our help required form which you can use to request a quote for LM8335EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.