LM8261M5X/NOPB Amplifiers & Comparators by Texas Instruments

OP-AMP 21MHZ 12V/US SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM8261 is a Rail-to-Rail input and output Op Amp which can operate with a wide supply voltage range. This device has high output current drive, greater than Rail-to-Rail input common mode voltage range, unlimited capacitive load drive capability, and provides tested and guaranteed high speed and slew rate while requiring only 0.97 mA supply current. It is specifically designed to handle the requirements of flat panel TFT panel VCOM driver applications as well as being suitable for other low power, and medium speed applications which require ease of use and enhanced performance over existing devices. Greater than Rail-to-Rail input common mode voltage range with 50 dB of Common Mode Rejection allows high side and low side sensing, among many applications, without concern over exceeding the range and with no compromise in accuracy. Exceptionally wide operating supply voltage range of 2.5 V to 30 V alleviates any concerns over functionality under extreme conditions and offers flexibility for use in multitude of applications. In addition, most device parameters are insensitive to power supply variations; this design enhancement is yet another step in simplifying its usage. The output stage has low distortion (0.05% THD+N) and can supply a respectable amount of current (15 mA) with minimal headroom from either rail (300 mV). The LM8261 is offered in the space-saving SOT-23-5 package.

Where to Buy

Prices starting from US$1.24

Distributor Stock
Logo for Farnell
Farnell
from US$2.51
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.10
1,000
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.24
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.21
-
Buy Now
Logo for element14
element14
from US$3.39
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier
Bandwidth 21MHz
Slew Rate 12V/µs
Supply Voltage Range 2.5V to 30V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

IC: operational amplifier | Transfer Multisort Elektronik
Single  | Texas Instruments
Op-Amp, 21Mhz, 12V/Us, Sot-23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM8261M5X/NOPB?

Additional datasheets, footprints and schematics for LM8261M5X/NOPB are listed on our Part Details page. You can also find images and similar parts to LM8261M5X/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM8261M5X/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM8261M5X/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM8261M5X/NOPB fall under?

The LM8261M5X/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM8261M5X/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM8261M5X/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM8261M5X/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM8261M5X/NOPB have stock available?

Authorised distributors including Transfer Multisort Elektronik, Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM8261M5X/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM8261M5X/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM8261M5X/NOPB?

You can fill out our help required form which you can use to request a quote for LM8261M5X/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay