LM81BIMT-3/NOPB Power Management ICs - PMIC by Texas Instruments

IC MONITOR SYS HARDWARE 24TSSOP

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
33,372 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Threshold Voltage -
No. of Supervisors / Monitors 1Monitors
Supply Voltage Min 2.8V
Supply Voltage Max 3.8V
Reset Type Active-Low
Digital IC Case TSSOP
No. of Pins 24Pins
Delay Time 20ms
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 81
IC Case Style TSSOP
Operating Temperature Range -40°C to +125°C
Resolution (Bits) 8bit
Supply Current 400µA
Supply Voltage Range 2.8V to 3.8V
Supply Voltage Range - Analogue 2.8V to 3.8V
Termination Type Surface Mount Device

Alternative Descriptions

Local temp sensor, fan control, hardware and 6 power supply voltage monitors | Texas Instruments

More Parts in Supervisors & Monitors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM81BIMT-3/NOPB?

Additional datasheets, footprints and schematics for LM81BIMT-3/NOPB are listed on our Part Details page. You can also find images and similar parts to LM81BIMT-3/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM81BIMT-3/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM81BIMT-3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM81BIMT-3/NOPB fall under?

The LM81BIMT-3/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to LM81BIMT-3/NOPB when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM81BIMT-3/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM81BIMT-3/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM81BIMT-3/NOPB have stock available?

Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for LM81BIMT-3/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM81BIMT-3/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM81BIMT-3/NOPB?

You can fill out our help required form which you can use to request a quote for LM81BIMT-3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay