LM809M3-2.93/NOPB . Power Management ICs - PMIC by Texas Instruments

MPU RESET CIRCUIT 5.5V SOT-23-3

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.26


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$0.26
79,749
Buy Now
Logo for Newark Electronics Newark Electronics US$1.03
-
Buy Now
Logo for element14 element14 US$0.51
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Threshold Voltage 2.93V
No. of Supervisors / Monitors 1Monitors
Supply Voltage Min 1.2V
Supply Voltage Max 5.5V
Reset Type Active-Low
Digital IC Case SOT-23
No. of Pins 3Pins
Delay Time 240ms
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

3-pin voltage supervisor (reset IC) with active-low, push-pull reset for supply monitoring | Texas Instruments
Mpu Reset Circuit, 5.5V, Sot-23-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM809M3-2.93/NOPB .?

Additional datasheets, footprints and schematics for LM809M3-2.93/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM809M3-2.93/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM809M3-2.93/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM809M3-2.93/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM809M3-2.93/NOPB . fall under?

The LM809M3-2.93/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to LM809M3-2.93/NOPB . when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM809M3-2.93/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM809M3-2.93/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM809M3-2.93/NOPB . have stock available?

Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for LM809M3-2.93/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM809M3-2.93/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM809M3-2.93/NOPB .?

You can fill out our help required form which you can use to request a quote for LM809M3-2.93/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay