LM79L15ACMX/NOPB Power Management ICs - PMIC by Texas Instruments

LINEAR VOLT REG -15V 0.1A SOIC-8

Status: Unknown
Series: -15V 100mA Linear Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Farnell
Farnell
from US$0.32
17
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.23
229,794
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.70
17
in stock
Buy Now
Logo for element14
element14
from US$0.34
17
in stock
Buy Now

Specifications

Fixed Output Voltage Nom. -15V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Input Voltage Min -18V
Input Voltage Max -30V
Product Range -15V 100mA Linear Voltage Regulators
Output Current 100mA
Output Type Fixed
Linear Regulator Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Automotive Qualification Standard -
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

100-mA, negative linear voltage regulator | Texas Instruments
Linear Volt Reg, -15V, 0.1A, Soic-8 Rohs Compliant: Yes |TEXAS INSTRUMENTS LM79L15ACMX/NOPB | Newark Electronics
LINEAR VOLT REG, -15V, 0.1A, SOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM79L15ACMX/NOPB?

Additional datasheets, footprints and schematics for LM79L15ACMX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM79L15ACMX/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM79L15ACMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM79L15ACMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM79L15ACMX/NOPB fall under?

The LM79L15ACMX/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM79L15ACMX/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM79L15ACMX/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM79L15ACMX/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM79L15ACMX/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM79L15ACMX/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM79L15ACMX/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM79L15ACMX/NOPB?

You can fill out our help required form which you can use to request a quote for LM79L15ACMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay