Status: | Unknown |
---|---|
Series: | 7912 Voltage Regulators |
RoHS: | Unknown |
Fixed Output Voltage Nom. | -12V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | -27V |
Input Voltage Max | -14.5V |
Product Range | 7912 Voltage Regulators |
Output Current | 100mA |
Output Type | Fixed |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 79 |
IC Generic Number | 79L12 |
IC Package (Case style) | TO-92 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Operating Voltage Tolerance + | 5% |
Output Current Max | 0.1A |
Output Voltage Max | -11.5V |
Output Voltage Min | -12.5V |
Output Voltage Nom. | -12V |
Primary Input Voltage | -17V |
Voltage | -12V |
Voltage Regulator Type | Negative Fixed |
Where can I find additional details, specifications and documents for a LM79L12ACZ?
Additional datasheets, footprints and schematics for LM79L12ACZ are listed on our Part Details page. You can also find images and similar parts to LM79L12ACZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM79L12ACZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM79L12ACZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM79L12ACZ fall under?
The LM79L12ACZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM79L12ACZ when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM79L12ACZ you can contact the distributor directly for product support, shipping queries etc.
Is the LM79L12ACZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM79L12ACZ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LM79L12ACZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM79L12ACZ often in real-time on the comparison pages.
What if I can't find stock of LM79L12ACZ?
You can fill out our help required form which you can use to request a quote for LM79L12ACZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.