Status: | Unknown |
---|---|
Series: | 7912 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | -27V |
Input Voltage Max | -14.5V |
Fixed Output Voltage Nom. | -12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | 7912 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Output Voltage Nom. | -12V |
100-mA, negative linear voltage regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a LM79L12ACMX/NOPB?
Additional datasheets, footprints and schematics for LM79L12ACMX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM79L12ACMX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM79L12ACMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM79L12ACMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM79L12ACMX/NOPB fall under?
The LM79L12ACMX/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM79L12ACMX/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM79L12ACMX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM79L12ACMX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM79L12ACMX/NOPB have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for LM79L12ACMX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM79L12ACMX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM79L12ACMX/NOPB?
You can fill out our help required form which you can use to request a quote for LM79L12ACMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.