LM79L05ACM/NOPB . Power Management ICs - PMIC by Texas Instruments

IC NEG VOLTAGE REGULATOR -5V SOIC-8

Status: Unknown
Series: 7905 Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for RS
RS
from US$1.01
12
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.32
163,807
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.52
799
in stock
Buy Now
Logo for element14
element14
from US$0.46
387
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.42
387
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.59
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.96
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min -20V
Input Voltage Max -10V
Fixed Output Voltage Nom. -5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 100mA
Linear Regulator Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range 7905 Voltage Regulators
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
No. of Outputs 1Outputs
Output Voltage Nom. -5V
Termination Type Surface Mount Device
Voltage Regulator Type 3-Terminal Fixed Negative

Alternative Descriptions

100-mA, negative linear voltage regulator | Texas Instruments
IC: voltage regulator | Transfer Multisort Elektronik
IC, NEG VOLTAGE REGULATOR, -5V, SOIC-8 | element14
Voltage regulator,LM79L05ACM -5V | RS
Ic, Neg Voltage Regulator, -5V, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM79L05ACM/NOPB .?

Additional datasheets, footprints and schematics for LM79L05ACM/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM79L05ACM/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM79L05ACM/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM79L05ACM/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM79L05ACM/NOPB . fall under?

The LM79L05ACM/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM79L05ACM/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM79L05ACM/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM79L05ACM/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM79L05ACM/NOPB . have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, element14, Farnell and Chip One Stop have stock available or on a lead time for LM79L05ACM/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM79L05ACM/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM79L05ACM/NOPB .?

You can fill out our help required form which you can use to request a quote for LM79L05ACM/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay