Status: | Unknown |
---|---|
Series: | 7905 Voltage Regulators |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonFixed Output Voltage Nom. | -5V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | -20V |
Input Voltage Max | -7V |
Product Range | 7905 Voltage Regulators |
Output Current | 100mA |
Output Type | Fixed |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 79 |
Device Marking | LM79L05ACM |
IC Generic Number | 79L05 |
IC Package (Case style) | SOIC |
IC Temperature Range | Commercial |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Operating Voltage Tolerance + | 5% |
Output Current Max | 0.1A |
Output Voltage Max | -5V |
Output Voltage Nom. | -5V |
Primary Input Voltage | -20V |
Supply Voltage Min | -7.5V |
Voltage Regulator Type | Negative Fixed |
Where can I find additional details, specifications and documents for a LM79L05ACM?
Additional datasheets, footprints and schematics for LM79L05ACM are listed on our Part Details page. You can also find images and similar parts to LM79L05ACM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM79L05ACM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM79L05ACM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM79L05ACM fall under?
The LM79L05ACM is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM79L05ACM when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM79L05ACM you can contact the distributor directly for product support, shipping queries etc.
Is the LM79L05ACM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM79L05ACM have stock available?
There is no stock from authorised distributors for LM79L05ACM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM79L05ACM often in real-time on the comparison pages.
What if I can't find stock of LM79L05ACM?
You can fill out our help required form which you can use to request a quote for LM79L05ACM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.