Status: | Unknown |
---|---|
Series: | -15V 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | -35V |
Input Voltage Max | -17.5V |
Fixed Output Voltage Nom. | -15V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 1.1V |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | -15V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Output Voltage Max | -15.6V |
Output Voltage Min | -14.4V |
Output Voltage Nom. | -15V |
Primary Input Voltage | -30V |
1.5-A, negative linear voltage regulator | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
V REG, -VE, 1.1VDO, 1.5A, -15.6V, 3TO220 | Farnell |
LM7915CT/NOPB | Elfaro |
3-Terminal Neg Vltg | Mouser Electronics |
V Reg, -Ve, 1.1Vdo, 1.5A, -15.6V, 3To220 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM7915CT/NOPB .?
Additional datasheets, footprints and schematics for LM7915CT/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM7915CT/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM7915CT/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM7915CT/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM7915CT/NOPB . fall under?
The LM7915CT/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM7915CT/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM7915CT/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM7915CT/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM7915CT/NOPB . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for LM7915CT/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM7915CT/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM7915CT/NOPB .?
You can fill out our help required form which you can use to request a quote for LM7915CT/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.