LM78S40CN/NOPB . Part Information
Details for LM78S40CN/NOPB . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Downloads


Part Specifications
Topology | Buck Boost Inverting |
Input Voltage Min | 2.5V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DIP |
No. of Pins | 16Pins |
Output Current | 1.5A |
Output Voltage Min | 2.5V |
Output Voltage Max | 40V |
Switching Frequency | 100kHz |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 1.25V |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Voltage | 40V |
Primary Input Voltage | 40V |
Supply Voltage Min | 2.5V |
Termination Type | Through Hole |
Voltage Regulator Type | Boost-Buck/Inverting |
Alternative Part Descriptions
- Universal Switch Reg Subsystem LM78S40CN | RS Components
- IC, DC/DC CONVERTER, 1.5A; Topology:Buck, Boost, Inverting; Input Voltage Min:2.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:16Pins; Output Current:1.5A; Output Voltage Min:2.5V; RoHS Compliant: Yes | Newark Electronics
- PMIC; DC/DC converter; Uin: 2.5÷40V; Uout: 1.25÷40V; DIP16 | Transfer Multisort Elektronik
- Microprocessor System Hardware Monitor | Texas Instruments
- Switching Regulator IC [Texas Instruments] LM78S40CN/NOPB Switching Regulator IC | Distrelec
Viewing Distributors for LM78S40CN/NOPB .
Loading...
Loading Results for LM78S40CN/NOPB .