LM78M05CDT/NOPB . Part Information
Details for LM78M05CDT/NOPB . by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.5300 |
10 | 1.3100 |
50 | 1.3000 |
100 | 1.1100 |
250 | 1.0400 |
Stock Information
Details
Part Specifications
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 7.2V |
Input Voltage Max | 35V |
Product Range | 7805 Voltage Regulators |
Output Current | 500mA |
Output Type | Fixed |
Linear Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.5A |
Output Voltage Max | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
Supply Voltage Max | 35V |
Supply Voltage Min | 14.8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | 3-Terminal Fixed Positive |
Alternative Part Descriptions
- IC, V REG, LINEAR, 5V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7.2V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current:500mA; OutputRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM78M05CDT/NOPB .?
Additional datasheets, footprints and schematics for LM78M05CDT/NOPB . are listed in our Part Details tab. You can also find the LM78M05CDT/NOPB . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM78M05CDT/NOPB . in the Pricing & Inventory tab next to part details. You can view LM78M05CDT/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM78M05CDT/NOPB . fall under?
The LM78M05CDT/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM78M05CDT/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM78M05CDT/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM78M05CDT/NOPB . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM78M05CDT/NOPB . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM78M05CDT/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM78M05CDT/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM78M05CDT/NOPB .?
You can fill out our help required form which you can use to request a quote for LM78M05CDT/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.