Status: | Unknown |
---|---|
Series: | 7815 Voltage Regulators |
RoHS: | Unknown |
No distributors results available
Fixed Output Voltage Nom. | 15V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 16.7V |
Input Voltage Max | 35V |
Product Range | 7815 Voltage Regulators |
Output Current | 100mA |
Output Type | Fixed |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 5% |
Base Number | 78 |
IC Generic Number | 78L15 |
IC Package (Case style) | SOIC |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Operating Voltage Tolerance + | 5% |
Output Voltage Max | 15V |
Output Voltage Nom. | 15V |
Primary Input Voltage | 23V |
Supply Voltage Max | 30V |
Supply Voltage Min | 17.5V |
Voltage Regulator Type | Positive Fixed |
Where can I find additional details, specifications and documents for a LM78L15ACM?
Additional datasheets, footprints and schematics for LM78L15ACM are listed on our Part Details page. You can also find images and similar parts to LM78L15ACM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM78L15ACM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM78L15ACM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM78L15ACM fall under?
The LM78L15ACM is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM78L15ACM when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM78L15ACM you can contact the distributor directly for product support, shipping queries etc.
Is the LM78L15ACM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM78L15ACM have stock available?
There is no stock from authorised distributors for LM78L15ACM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM78L15ACM often in real-time on the comparison pages.
What if I can't find stock of LM78L15ACM?
You can fill out our help required form which you can use to request a quote for LM78L15ACM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.