Status: | Unknown |
---|---|
Series: | 7812 Voltage Regulators |
RoHS: | Unknown |
Fixed Output Voltage Nom. | 12V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 13.7V |
Input Voltage Max | 35V |
Product Range | 7812 Voltage Regulators |
Output Current | 100mA |
Output Type | Fixed |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Output Voltage Max | 15V |
Output Voltage Min | 5V |
Output Voltage Nom. | 12V |
Primary Input Voltage | 19V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | 3-Terminal Fixed Positive |
100-mA, 30-V, linear voltage regulator | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Regulator Pos 12V 0.1A 8-Pin SOIC / NON ROHS / BOBINE | Holdelec |
IC, VOLTAGE REGULATOR, 12V, SOIC-8 | Farnell |
LDO Regulator Pos 12V 0.1A 8-Pin SOIC N Rail | Avnet America |
Ic, Voltage Regulator, 12V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM78L12ACM/NOPB?
Additional datasheets, footprints and schematics for LM78L12ACM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM78L12ACM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM78L12ACM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM78L12ACM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM78L12ACM/NOPB fall under?
The LM78L12ACM/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM78L12ACM/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM78L12ACM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM78L12ACM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM78L12ACM/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM78L12ACM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM78L12ACM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM78L12ACM/NOPB?
You can fill out our help required form which you can use to request a quote for LM78L12ACM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.